Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35SZV10M5X5.5

Description
Win Source Part Number: 1360290-35SZV10M5X5. 5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SZV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 52.25 mA @ 120 Hz Ripple Current @ High Frequency: 95 mA @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.217" (5.50mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 2 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1360290-35SZV10M5X5. 5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SZV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 52.25 mA @ 120 Hz Ripple Current @ High Frequency: 95 mA @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.217" (5.50mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 2 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1360290-35SZV10M5X5.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360290-35SZV10M5X5.5
Capacitors - Aluminum Electrolytic Capacitors 1360290-35SZV10M5X5.5
Win Source Part Number: 1360290-35SZV10M5X5. 5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SZV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 52.25 mA @ 120 Hz Ripple Current @ High Frequency: 95 mA @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.217" (5.50mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 2 Ohms

Win Source Part Number: 1360290-35SZV10M5X5.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SZV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 52.25 mA @ 120 Hz
Ripple Current @ High Frequency: 95 mA @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.217" (5.50mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 2 Ohms

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 35V 95mA Capacitor
58-35SZV10M5X5.5
SMD 10uF 35V 95mA Capacitor 58-35SZV10M5X5.5
Cap Aluminum Lytic 10uF 35V 20% (5 X 5.5mm) SMD 95mA 1000h 105°C T/R Product overview: 35SZV10M5X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 95mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35SZV10M5X5.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 35V 20% (5 X 5.5mm) SMD 95mA 1000h 105°C T/R Product overview: 35SZV10M5X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 95mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35SZV10M5X5.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-35SZV10M5X5.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35SZV10M5X5.5CT-ND
Aluminum Electrolytic Capacitors 1189-35SZV10M5X5.5CT-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35SZV10M5X5.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35SZV10M5X5.5TR-ND
Aluminum Electrolytic Capacitors 1189-35SZV10M5X5.5TR-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35SZV10M5X5.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35SZV10M5X5.5
Capacitors - Aluminum Electrolytic Capacitors 35SZV10M5X5.5
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site
Capacitor - 157063040 - Radwell International
Willingboro, NJ, United States
Capacitor
157063040
Capacitor 157063040
CAPACITOR, SMD, ELECTROLYTIC, 10UF, 35V, 5X5.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 10UF, 35V, 5X5.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - 35SZV10M5X5.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35SZV10M5X5.5
Aluminum Electrolytic Capacitors 35SZV10M5X5.5
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360290-35SZV10M5X5.5 58-35SZV10M5X5.5 1189-35SZV10M5X5.5CT-ND 35SZV10M5X5.5 157063040 35SZV10M5X5.5
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 10uF 35V 95mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details