Grainger Industrial Supply Capacitor 2MDR6

Description
MOTOR STARTER CAPACITOR, 110-125 VAC, MICROFARAD RATING 216-259MFD, ROUND, 2 3/4 INCH CASE HEIGHT, 1 7/16 INCH DIAMETER, SINGLE PHASE, 50/60 HZ, ROHS COMPLIANT, 2 TERMINAL, MALE, PLASTIC CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR STARTER CAPACITOR, 110-125 VAC, MICROFARAD RATING 216-259MFD, ROUND, 2 3/4 INCH CASE HEIGHT, 1 7/16 INCH DIAMETER, SINGLE PHASE, 50/60 HZ, ROHS COMPLIANT, 2 TERMINAL, MALE, PLASTIC CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 216337940 - Radwell International
Willingboro, NJ, United States
Capacitor
216337940
Capacitor 216337940
MOTOR STARTER CAPACITOR, 110-125 VAC, MICROFARAD RATING 216-259MFD, ROUND, 2 3/4 INCH CASE HEIGHT, 1 7/16 INCH DIAMETER, SINGLE PHASE, 50/60 HZ, ROHS COMPLIANT, 2 TERMINAL, MALE, PLASTIC CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER CAPACITOR, 110-125 VAC, MICROFARAD RATING 216-259MFD, ROUND, 2 3/4 INCH CASE HEIGHT, 1 7/16 INCH DIAMETER, SINGLE PHASE, 50/60 HZ, ROHS COMPLIANT, 2 TERMINAL, MALE, PLASTIC CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 216337940
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers