PRICE/EA (MIN PURCH= 49) - CAPACITOR ALUM ELEC 3300UF, 200V 45MM X 90MM, SCREW; CAPACITANCE:3300 F; CAPACITANCE TOLERANCE:+50, -10 ; VOLTAGE RATING:200V; HEIGHT:. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 200V, +50%,-10%, SCREW; Capacitance:3300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 36269692 | 67R9737 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitor 3300Uf, 200V, +50%,-10%, Screw; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Screw |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3.30E9 microF | 3300 microF |
| Lead Style | Screw | Screw |