TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing SRFR-15/9-8-SP-CS6628

Description
Win Source Part Number: 1039376-SRFR-15/9-8- SP-CS6628 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SRFR Type: Tubing, Flexible Color: Gray Package: Spool Standard Package: 30 Material: Silicone Rubber Shrinkage Ratio: 1.5 to 1 Inner Diameter - Supplied: 0.591" (15.01mm) Inner Diameter - Recovered: 0.378" (9.60mm) Recovered Wall Thickness: 0.059" (1.50mm) Shrink Temperature: 135°C Temperature Range - Operating: -75°C ~ 200°C Alternative Parts (Cross-Reference): SRFR-15/9-8-SP-CS662 8503996M014; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 503996M014 Base Product Number: SRFR
Request a Quote Datasheet
Description
Win Source Part Number: 1039376-SRFR-15/9-8- SP-CS6628 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SRFR Type: Tubing, Flexible Color: Gray Package: Spool Standard Package: 30 Material: Silicone Rubber Shrinkage Ratio: 1.5 to 1 Inner Diameter - Supplied: 0.591" (15.01mm) Inner Diameter - Recovered: 0.378" (9.60mm) Recovered Wall Thickness: 0.059" (1.50mm) Shrink Temperature: 135°C Temperature Range - Operating: -75°C ~ 200°C Alternative Parts (Cross-Reference): SRFR-15/9-8-SP-CS662 8503996M014; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 503996M014 Base Product Number: SRFR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SRFR-15/9-8-SP-CS6628
Cables, Wires - Management - Heat Shrink Tubing SRFR-15/9-8-SP-CS6628
Win Source Part Number: 1039376-SRFR-15/9-8- SP-CS6628 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SRFR Type: Tubing, Flexible Color: Gray Package: Spool Standard Package: 30 Material: Silicone Rubber Shrinkage Ratio: 1.5 to 1 Inner Diameter - Supplied: 0.591" (15.01mm) Inner Diameter - Recovered: 0.378" (9.60mm) Recovered Wall Thickness: 0.059" (1.50mm) Shrink Temperature: 135°C Temperature Range - Operating: -75°C ~ 200°C Alternative Parts (Cross-Reference): SRFR-15/9-8-SP-CS662 8503996M014; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 503996M014 Base Product Number: SRFR

Win Source Part Number: 1039376-SRFR-15/9-8-SP-CS6628
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SRFR
Type: Tubing, Flexible
Color: Gray
Package: Spool
Standard Package: 30
Material: Silicone Rubber
Shrinkage Ratio: 1.5 to 1
Inner Diameter - Supplied: 0.591" (15.01mm)
Inner Diameter - Recovered: 0.378" (9.60mm)
Recovered Wall Thickness: 0.059" (1.50mm)
Shrink Temperature: 135°C
Temperature Range - Operating: -75°C ~ 200°C
Alternative Parts (Cross-Reference): SRFR-15/9-8-SP-CS6628503996M014;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 503996M014
Base Product Number: SRFR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number SRFR-15/9-8-SP-CS6628
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details