Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334639-382A012-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Packaging: Bulk
Color: Black
Standard Package: 1
Shell Size - Insert: 12
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.240" (6.10mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.130" (3.30mm)
Large Recovered Length: 0.882" (22.40mm)
Small Recovered Length: 0.760" (19.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: A101261,382A012-25-0
Base Product Number: 382A012
RoHS Status: ROHS3 Compliant
Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 12
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 382A012-25-0 | 382A012-25-0 | A101261-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | shrink tube | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing | Shrink Tubing |