Daburn Electronics & Cable Cables, Wires - Management - Heat Shrink Tubing SM278-1/2"

Description
Win Source Part Number: 1183681-SM278-1/2" Category: Cables, Wires - Management>Heat Shrink Tubing Series: SM278 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.118" (2.99mm) Recovered Wall Thickness: 0.051" (1.30mm) Shrink Temperature: 120°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Shelf Life: 36 Months REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Daburn Electronics Other Names: W206,SM2781/2\ Base Product Number: SM278
Request a Quote Datasheet
Description
Win Source Part Number: 1183681-SM278-1/2" Category: Cables, Wires - Management>Heat Shrink Tubing Series: SM278 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.118" (2.99mm) Recovered Wall Thickness: 0.051" (1.30mm) Shrink Temperature: 120°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Shelf Life: 36 Months REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Daburn Electronics Other Names: W206,SM2781/2\ Base Product Number: SM278
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SM278-1/2"
Cables, Wires - Management - Heat Shrink Tubing SM278-1/2"
Win Source Part Number: 1183681-SM278-1/2" Category: Cables, Wires - Management>Heat Shrink Tubing Series: SM278 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.472" (11.99mm) Inner Diameter - Recovered: 0.118" (2.99mm) Recovered Wall Thickness: 0.051" (1.30mm) Shrink Temperature: 120°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Shelf Life: 36 Months REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Daburn Electronics Other Names: W206,SM2781/2\ Base Product Number: SM278

Win Source Part Number: 1183681-SM278-1/2"
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SM278
Type: Tubing, Flexible
Color: Black
Features: Adhesive Lined, Fluid Resistant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 1
Material: Polyolefin (PO)
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.472" (11.99mm)
Inner Diameter - Recovered: 0.118" (2.99mm)
Recovered Wall Thickness: 0.051" (1.30mm)
Shrink Temperature: 120°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Shelf Life: 36 Months
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Daburn Electronics
Other Names: W206,SM2781/2\
Base Product Number: SM278

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number SM278-1/2"
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details