Alpha Wire shrink tube ST3021/8 BK103

Description
ST3021/8 BLACK 25X4 FT
Request a Quote Datasheet
Description
ST3021/8 BLACK 25X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - ST3021/8 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
ST3021/8 BK103
shrink tube ST3021/8 BK103
ST3021/8 BLACK 25X4 FT

ST3021/8 BLACK 25X4 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
ST3021/8 BK103
Cables, Wires - Management - Heat Shrink Tubing ST3021/8 BK103
Win Source Part Number: 964731-ST3021/8 BK103 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-750 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.063" (1.60mm) Recovered Wall Thickness: 0.027" (0.69mm) Shrink Temperature: 110°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ES2000-NO.2-B9-0-STK ; HSTT25-48-Q; ATUM-9/3-0-STKST-302 -1/8 BK103; ST3021/8-BK103; ST3021/8BK103; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Alpha Wire Other Names: ST3021/8 BK103-ND,ST3021/8BK1 03 Base Product Number: ST3021/8

Win Source Part Number: 964731-ST3021/8 BK103
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: FIT®-750
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.125" (3.18mm)
Inner Diameter - Recovered: 0.063" (1.60mm)
Recovered Wall Thickness: 0.027" (0.69mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ES2000-NO.2-B9-0-STK; HSTT25-48-Q; ATUM-9/3-0-STKST-302-1/8 BK103; ST3021/8-BK103; ST3021/8BK103;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Alpha Wire
Other Names: ST3021/8 BK103-ND,ST3021/8BK103
Base Product Number: ST3021/8

Buy Now Datasheet
Heat Shrink Tubing - ST3021/8BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ST3021/8BK103-ND
Heat Shrink Tubing ST3021/8BK103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ST3021/8 BK103 ST3021/8 BK103 ST3021/8BK103-ND
Product Name shrink tube Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0021036018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details