TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202E336-50-0

Description
Win Source Part Number: 1041072-202E336-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202E3 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 36 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 0.820" (20.83mm) Large Diameter Recovered: 0.420" (10.67mm) Small Diameter Supplied: 0.810" (20.57mm) Small Diameter Recovered: 0.210" (5.33mm) Large Recovered Length: 1.620" (41.15mm) Small Recovered Length: 0.650" (16.51mm) Total Length Recovered: 2.500" (63.50mm) Alternative Parts (Cross-Reference): 202E336-50-0806425-0 00; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806425-000 Base Product Number: 202E336
Request a Quote Datasheet
Description
Win Source Part Number: 1041072-202E336-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202E3 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 36 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 0.820" (20.83mm) Large Diameter Recovered: 0.420" (10.67mm) Small Diameter Supplied: 0.810" (20.57mm) Small Diameter Recovered: 0.210" (5.33mm) Large Recovered Length: 1.620" (41.15mm) Small Recovered Length: 0.650" (16.51mm) Total Length Recovered: 2.500" (63.50mm) Alternative Parts (Cross-Reference): 202E336-50-0806425-0 00; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806425-000 Base Product Number: 202E336
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202E336-50-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202E336-50-0
Win Source Part Number: 1041072-202E336-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202E3 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 36 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 0.820" (20.83mm) Large Diameter Recovered: 0.420" (10.67mm) Small Diameter Supplied: 0.810" (20.57mm) Small Diameter Recovered: 0.210" (5.33mm) Large Recovered Length: 1.620" (41.15mm) Small Recovered Length: 0.650" (16.51mm) Total Length Recovered: 2.500" (63.50mm) Alternative Parts (Cross-Reference): 202E336-50-0806425-0 00; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806425-000 Base Product Number: 202E336

Win Source Part Number: 1041072-202E336-50-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202E3
Type: Boot
Color: Black
Package: Bulk
Standard Package: 5
Shell Size - Insert: 36
Material: Elastomer, Fluid Resistant
Large Diameter Supplied: 0.820" (20.83mm)
Large Diameter Recovered: 0.420" (10.67mm)
Small Diameter Supplied: 0.810" (20.57mm)
Small Diameter Recovered: 0.210" (5.33mm)
Large Recovered Length: 1.620" (41.15mm)
Small Recovered Length: 0.650" (16.51mm)
Total Length Recovered: 2.500" (63.50mm)
Alternative Parts (Cross-Reference): 202E336-50-0806425-000;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806425-000
Base Product Number: 202E336

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202E336-50-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details