TE Connectivity Heat Shrink Tubing CU3844-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.788 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Tubing Size Range : 20 - 76.2 MM  [.788 - 3 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.788 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Tubing Size Range : 20 - 76.2 MM  [.788 - 3 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CU3844-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CU3844-000
Heat Shrink Tubing CU3844-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.788 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Tubing Size Range : 20 - 76.2 MM  [.788 - 3 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 5:1

Dimensions


  • Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 20 MM  [.788 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ]
  • Tubing Size Range : 20 - 76.2 MM  [.788 - 3 INCH ]

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure C

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
CU3844-000
Cables, Wires - Management - Heat Shrink Tubing CU3844-000
Win Source Part Number: 1053692-CU3844-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: HRSR-FR Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 30 Material: Polyolefin (PO) Shrinkage Ratio: 5.6 to 1 Inner Diameter - Supplied: 3.000" (76.20mm) Inner Diameter - Recovered: 0.750" (19.05mm) Recovered Wall Thickness: 0.120" (3.05mm) Shrink Temperature: 80°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CU38 Product Status: Obsolete

Win Source Part Number: 1053692-CU3844-000
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: HRSR-FR
Type: Tubing, Semi Rigid
Color: Black
Package: Bulk
Standard Package: 30
Material: Polyolefin (PO)
Shrinkage Ratio: 5.6 to 1
Inner Diameter - Supplied: 3.000" (76.20mm)
Inner Diameter - Recovered: 0.750" (19.05mm)
Recovered Wall Thickness: 0.120" (3.05mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CU38
Product Status: Obsolete

Buy Now Datasheet
shrink tube - CU3844-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CU3844-000
shrink tube CU3844-000
High Ratio

High Ratio

Buy Now
Heat Shrink Tubing - CU3844-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
CU3844-000-ND
Heat Shrink Tubing CU3844-000-ND
"Heat Shrink Tubing, Semi Rigid 3.000"" (76.20mm) 5.6 to 1 Black"

"Heat Shrink Tubing, Semi Rigid 3.000"" (76.20mm) 5.6 to 1 Black"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CU3844-000 CU3844-000 CU3844-000 CU3844-000-ND
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 088923-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Power Cable Wraps - 060935-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details