TE Connectivity ™ Heat Shrink Tubing SFR-3/4-0-SP

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A132337-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132337-01-ND
Heat Shrink Tubing A132337-01-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 844-SFR-3/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-SFR-3/4-0-SP-DS-ND
Heat Shrink Tubing 844-SFR-3/4-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A132337-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132337-05-ND
Heat Shrink Tubing A132337-05-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-SFR-3/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-SFR-3/4-0-SP-ND
Heat Shrink Tubing 844-SFR-3/4-0-SP-ND
"HEATSHRINK 3/4"" BLACK FEET"

"HEATSHRINK 3/4"" BLACK FEET"

Buy Now Datasheet
Heat Shrink Tubing - A132337-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132337-50-ND
Heat Shrink Tubing A132337-50-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132337-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132337-25-ND
Heat Shrink Tubing A132337-25-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SFR-3/4-0-SP
Cables, Wires - Management - Heat Shrink Tubing SFR-3/4-0-SP
Win Source Part Number: 1108720-SFR-3/4-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Military, MIL-PRF-46846 Type II, SFR Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 1.00' (304.80mm, 12.00") Standard Package: 1 Material: Silicone Elastomer Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.428" (10.87mm) Recovered Wall Thickness: 0.057" (1.45mm) Shrink Temperature: 135°C Temperature Range - Operating: -75°C ~ 180°C Alternative Parts (Cross-Reference): 5660054001; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132337-01 Base Product Number: SFR

Win Source Part Number: 1108720-SFR-3/4-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Military, MIL-PRF-46846 Type II, SFR
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant
Package: Bulk
Length: 1.00' (304.80mm, 12.00")
Standard Package: 1
Material: Silicone Elastomer
Shrinkage Ratio: 1.75 to 1
Inner Diameter - Supplied: 0.750" (19.05mm)
Inner Diameter - Recovered: 0.428" (10.87mm)
Recovered Wall Thickness: 0.057" (1.45mm)
Shrink Temperature: 135°C
Temperature Range - Operating: -75°C ~ 180°C
Alternative Parts (Cross-Reference): 5660054001;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A132337-01
Base Product Number: SFR

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132337-01-ND 844-SFR-3/4-0-SP-DS-ND A132337-05-ND A132337-50-ND A132337-25-ND SFR-3/4-0-SP
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Operating Temperature -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F)
Features Flame Retardant Flame Retardant Flame Retardant Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details