TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing NT-1/4-0SPCS5002

Description
Win Source Part Number: 987363-NT-1/4-0SPCS5 002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.143" (3.63mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 555001M013 Base Product Number: NT
Request a Quote Datasheet
Description
Win Source Part Number: 987363-NT-1/4-0SPCS5 002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.143" (3.63mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 555001M013 Base Product Number: NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
NT-1/4-0SPCS5002
Cables, Wires - Management - Heat Shrink Tubing NT-1/4-0SPCS5002
Win Source Part Number: 987363-NT-1/4-0SPCS5 002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.143" (3.63mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 555001M013 Base Product Number: NT

Win Source Part Number: 987363-NT-1/4-0SPCS5002
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: NT
Type: Tubing, Flexible
Color: Black
Package: Spool
Standard Package: 300
Material: Polyolefin (PO)
Shrinkage Ratio: 1.75 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.143" (3.63mm)
Recovered Wall Thickness: 0.035" (0.89mm)
Shrink Temperature: 135°C
Temperature Range - Operating: -70°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 555001M013
Base Product Number: NT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number NT-1/4-0SPCS5002
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2M5-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details