TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps CM0973-000

Description
Win Source Part Number: 1187269-CM0973-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 12 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.240" (6.10mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.120" (3.05mm) Large Recovered Length: 0.720" (18.29mm) Total Length Recovered: 1.410" (35.81mm) Alternative Parts (Cross-Reference): 302A012-25/86-0; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 302A012-25/86-0 Base Product Number: CM0973
Request a Quote Datasheet
Description
Win Source Part Number: 1187269-CM0973-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 12 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.240" (6.10mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.120" (3.05mm) Large Recovered Length: 0.720" (18.29mm) Total Length Recovered: 1.410" (35.81mm) Alternative Parts (Cross-Reference): 302A012-25/86-0; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 302A012-25/86-0 Base Product Number: CM0973
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
CM0973-000
Cables, Wires - Management - Heat Shrink Boots, Caps CM0973-000
Win Source Part Number: 1187269-CM0973-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 12 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.240" (6.10mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.120" (3.05mm) Large Recovered Length: 0.720" (18.29mm) Total Length Recovered: 1.410" (35.81mm) Alternative Parts (Cross-Reference): 302A012-25/86-0; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 302A012-25/86-0 Base Product Number: CM0973

Win Source Part Number: 1187269-CM0973-000
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 12
Material: Elastomer, Fluid Resistant
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.240" (6.10mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.120" (3.05mm)
Large Recovered Length: 0.720" (18.29mm)
Total Length Recovered: 1.410" (35.81mm)
Alternative Parts (Cross-Reference): 302A012-25/86-0;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 302A012-25/86-0
Base Product Number: CM0973

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number CM0973-000
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details