TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RT555-3/8-0-SP

Description
Win Source Part Number: 1006857-RT555-3/8-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant Package: Bulk Length: 25.0' (7.6m) Standard Package: 1 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.019" (0.48mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A141636-25 Base Product Number: RT555
Request a Quote Datasheet
Description
Win Source Part Number: 1006857-RT555-3/8-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant Package: Bulk Length: 25.0' (7.6m) Standard Package: 1 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.019" (0.48mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A141636-25 Base Product Number: RT555
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT555-3/8-0-SP
Cables, Wires - Management - Heat Shrink Tubing RT555-3/8-0-SP
Win Source Part Number: 1006857-RT555-3/8-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant Package: Bulk Length: 25.0' (7.6m) Standard Package: 1 Material: Fluoropolymer Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.019" (0.48mm) Shrink Temperature: 150°C Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A141636-25 Base Product Number: RT555

Win Source Part Number: 1006857-RT555-3/8-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RT-555
Type: Tubing, Semi Rigid
Color: Black
Features: Flame Retardant
Package: Bulk
Length: 25.0' (7.6m)
Standard Package: 1
Material: Fluoropolymer
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.187" (4.75mm)
Recovered Wall Thickness: 0.019" (0.48mm)
Shrink Temperature: 150°C
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A141636-25
Base Product Number: RT555

Buy Now Datasheet
Heat Shrink Tubing - A141636-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A141636-01-ND
Heat Shrink Tubing A141636-01-ND
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 844-RT555-3/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-3/8-0-SP-DS-ND
Heat Shrink Tubing 844-RT555-3/8-0-SP-DS-ND
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A141636-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A141636-100-ND
Heat Shrink Tubing A141636-100-ND
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-RT555-3/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-3/8-0-SP-ND
Heat Shrink Tubing 844-RT555-3/8-0-SP-ND
"HEATSHRINK 3/8"" BLACK FEET"

"HEATSHRINK 3/8"" BLACK FEET"

Buy Now Datasheet
Heat Shrink Tubing - A141636-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A141636-50-ND
Heat Shrink Tubing A141636-50-ND
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A141636-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A141636-05-ND
Heat Shrink Tubing A141636-05-ND
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
TE Raychem RT-555 3/8 inch Single Wall Heat Shrink Tubing - Black - RAYRT555-3/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RT-555 3/8 inch Single Wall Heat Shrink Tubing - Black
RAYRT555-3/8-0
TE Raychem RT-555 3/8 inch Single Wall Heat Shrink Tubing - Black RAYRT555-3/8-0
TE Connectivity's RT-555 3/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.019 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.48 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RT-555 3/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.019 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.48 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey DigiKey DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RT555-3/8-0-SP A141636-01-ND 844-RT555-3/8-0-SP-DS-ND A141636-100-ND A141636-50-ND A141636-05-ND RAYRT555-3/8-0
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing TE Raychem RT-555 3/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-9-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details