TE Connectivity Heat Shrink Tubing RT-375-1-X-SP

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RT-375-1-X-SP-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-1-X-SP-250-ND
Heat Shrink Tubing RT-375-1-X-SP-250-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 246.1' (75.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1-X-SP-30-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1-X-SP-30-ND
Heat Shrink Tubing 484-RT-375-1-X-SP-30-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 98.4' (30.0m)"

Buy Now Datasheet
Cables, Wires - Management - Heat Shrink Tubing - RT-375-1-X-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT-375-1-X-SP
Cables, Wires - Management - Heat Shrink Tubing RT-375-1-X-SP
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334642-RT-375-1-X-S P Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Clear Features: Chemical Resistant, Flame Retardant Length: 98.4' (30.0m) Standard Package: 1 Material: Fluoropolymer, Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.019" (0.48mm) Shrink Temperature: 125°C Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 484-RT-375-1-X-SP-30 Base Product Number: RT-375 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334642-RT-375-1-X-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Bulk
Type: Tubing, Flexible
Color: Clear
Features: Chemical Resistant, Flame Retardant
Length: 98.4' (30.0m)
Standard Package: 1
Material: Fluoropolymer, Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 1.000" (25.40mm)
Inner Diameter - Recovered: 0.500" (12.70mm)
Recovered Wall Thickness: 0.019" (0.48mm)
Shrink Temperature: 125°C
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 484-RT-375-1-X-SP-30
Base Product Number: RT-375
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Heat Shrink, 25.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity - 56Y2477 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 25.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity
56Y2477
Heat Shrink, 25.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity 56Y2477
HEAT SHRINK, 25.4MM, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:RT-375 Series RoHS Compliant: Yes

HEAT SHRINK, 25.4MM, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:RT-375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RT-375-1-X-SP-250-ND 484-RT-375-1-X-SP-30-ND RT-375-1-X-SP 56Y2477
Product Name Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat Shrink, 25.4Mm, Transparent; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details