Win Source Part Number: 1035608-202A111-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Flame Retardant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 11
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.650" (16.51mm)
Large Diameter Recovered: 0.311" (7.90mm)
Small Diameter Supplied: 0.650" (16.51mm)
Small Diameter Recovered: 0.150" (3.81mm)
Large Recovered Length: 0.559" (14.20mm)
Total Length Recovered: 1.000" (25.40mm)
Alternative Parts (Cross-Reference): 202A111-3-0814308-00
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 202A111-3-0-ND,81430
Base Product Number: 202A111
Heat Shrink Boot Black 11
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 202A111-3-0 | A132197-ND | 202A111-3-0 |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps | shrink tube |
| Sleeving | Shrink Tubing | Shrink Tubing |