Alpha Wire Heat Shrink Tubing F3211 BK105

Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3211BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3211BK105-ND
Heat Shrink Tubing F3211BK105-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 2780065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780065
Heat Shrink Tubing 2780065
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
F3211 BK105
Cables, Wires - Management - Heat Shrink Tubing F3211 BK105
Win Source Part Number: 1066088-F3211 BK105 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-321 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, UV Resistant, Water Resistant Package: Spool Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.945" (24.00mm) Inner Diameter - Recovered: 0.315" (8.00mm) Recovered Wall Thickness: 0.098" (2.49mm) Shrink Temperature: 110°C Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HSTT100-48-5; TAT-125-1-0-STK; DWP-125-1-0-STK; RNF-100-1-BK-STK; Q5-3X-1-01-QB48IN-5; Q2-F-1-01-QB48IN-5F3 211-BK105; F3211BK105; FIT-321-1 BK105; FIT-321-1-BK105; FIT-321-1BK105; FIT3211 BK105; FIT3211-BK-105; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Alpha Wire Other Names: F3211 BK105-ND,FIT-321-1 BK105,F3211BK105 Base Product Number: F3211

Win Source Part Number: 1066088-F3211 BK105
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: FIT®-321
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, UV Resistant, Water Resistant
Package: Spool
Length: 4.00' (1.22m)
Standard Package: 1
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.945" (24.00mm)
Inner Diameter - Recovered: 0.315" (8.00mm)
Recovered Wall Thickness: 0.098" (2.49mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HSTT100-48-5; TAT-125-1-0-STK; DWP-125-1-0-STK; RNF-100-1-BK-STK; Q5-3X-1-01-QB48IN-5; Q2-F-1-01-QB48IN-5F3211-BK105; F3211BK105; FIT-321-1 BK105; FIT-321-1-BK105; FIT-321-1BK105; FIT3211 BK105; FIT3211-BK-105;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Alpha Wire
Other Names: F3211 BK105-ND,FIT-321-1 BK105,F3211BK105
Base Product Number: F3211

Buy Now Datasheet
shrink tube - F3211 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3211 BK105
shrink tube F3211 BK105
1 FIT 321 BLK 5 X 4' LEN

1 FIT 321 BLK 5 X 4' LEN

Buy Now
Heat Shrink Tubing, 23.9Mm Id, Po, Black, Pack Of 5 4Ft Pieces5; Shrink Ratio Alpha Wire - 85K9536 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 23.9Mm Id, Po, Black, Pack Of 5 4Ft Pieces5; Shrink Ratio Alpha Wire
85K9536
Heat Shrink Tubing, 23.9Mm Id, Po, Black, Pack Of 5 4Ft Pieces5; Shrink Ratio Alpha Wire 85K9536
HEAT SHRINK TUBING, 23.9MM ID, PO, BLACK, PACK OF 5 4FT PIECES5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.941"; I.D. Supplied - Metric:23.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 23.9MM ID, PO, BLACK, PACK OF 5 4FT PIECES5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.941"; I.D. Supplied - Metric:23.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3211BK105-ND 2780065 F3211 BK105 F3211 BK105 85K9536
Product Name Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing shrink tube Heat Shrink Tubing, 23.9Mm Id, Po, Black, Pack Of 5 4Ft Pieces5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details