TE Connectivity Cables, Wires - Management - Heat Shrink Tubing NTFR-1-0-BULK-SP

Description
Win Source Part Number: 1099162-NTFR-1-0-BUL K-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Bulk Standard Package: 300 Material: Neoprene, Irradiated Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.570" (14.48mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK689919 M001; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 689919M001 Base Product Number: NTFR
Request a Quote Datasheet
Description
Win Source Part Number: 1099162-NTFR-1-0-BUL K-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Bulk Standard Package: 300 Material: Neoprene, Irradiated Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.570" (14.48mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK689919 M001; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 689919M001 Base Product Number: NTFR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
NTFR-1-0-BULK-SP
Cables, Wires - Management - Heat Shrink Tubing NTFR-1-0-BULK-SP
Win Source Part Number: 1099162-NTFR-1-0-BUL K-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Bulk Standard Package: 300 Material: Neoprene, Irradiated Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.570" (14.48mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK689919 M001; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 689919M001 Base Product Number: NTFR

Win Source Part Number: 1099162-NTFR-1-0-BULK-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: NTFR
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Flame Retardant, Fluid Resistant
Package: Bulk
Standard Package: 300
Material: Neoprene, Irradiated
Shrinkage Ratio: 1.75 to 1
Inner Diameter - Supplied: 1.000" (25.40mm)
Inner Diameter - Recovered: 0.570" (14.48mm)
Recovered Wall Thickness: 0.070" (1.78mm)
Shrink Temperature: 135°C
Temperature Range - Operating: -70°C ~ 121°C
Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; DR-25-1/2-0-SP; ATUM-8/2-0-STK; ATUM-4/1-0-STK; ATUM-9/3-0-STK689919M001;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 689919M001
Base Product Number: NTFR

Buy Now Datasheet
Heat Shrink Tubing - NTFR-1-0-BULK-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
NTFR-1-0-BULK-SP-ND
Heat Shrink Tubing NTFR-1-0-BULK-SP-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NTFR-1-0-BULK-SP NTFR-1-0-BULK-SP-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details