TE Connectivity Cables, Wires - Management - Heat Shrink Tubing RNF-100-1/8-OR-SP

Description
Win Source Part Number: 1013643-RNF-100-1/8- OR-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 450 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5054074012 Base Product Number: RNF-100
Request a Quote Datasheet
Description
Win Source Part Number: 1013643-RNF-100-1/8- OR-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 450 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5054074012 Base Product Number: RNF-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-1/8-OR-SP
Cables, Wires - Management - Heat Shrink Tubing RNF-100-1/8-OR-SP
Win Source Part Number: 1013643-RNF-100-1/8- OR-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 450 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5054074012 Base Product Number: RNF-100

Win Source Part Number: 1013643-RNF-100-1/8-OR-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Orange
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Standard Package: 450
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.125" (3.18mm)
Inner Diameter - Recovered: 0.062" (1.57mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5054074012
Base Product Number: RNF-100

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0812
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0812
HEAT-SHRINK TUBING, 2:1, 3.2MM, ORANGE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:1500ft; Length - Metric:450m; Product Range:RNF-100 SeriesRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.2MM, ORANGE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:1500ft; Length - Metric:450m; Product Range:RNF-100 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-1/8-OR-SP 43AC0812
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details