TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing MT2000-3.0-9-SP

Description
Win Source Part Number: 1052812-MT2000-3.0-9 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: White Features: Strain Resistant Package: Spool Length: 2500.0' (762.0m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.120" (3.05mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): MT2000-3.0-9-SPCN761 9-000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7619-000,Q4204325 Base Product Number: MT2000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052812-MT2000-3.0-9 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: White Features: Strain Resistant Package: Spool Length: 2500.0' (762.0m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.120" (3.05mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): MT2000-3.0-9-SPCN761 9-000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7619-000,Q4204325 Base Product Number: MT2000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
MT2000-3.0-9-SP
Cables, Wires - Management - Heat Shrink Tubing MT2000-3.0-9-SP
Win Source Part Number: 1052812-MT2000-3.0-9 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: White Features: Strain Resistant Package: Spool Length: 2500.0' (762.0m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.120" (3.05mm) Inner Diameter - Recovered: 0.047" (1.19mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): MT2000-3.0-9-SPCN761 9-000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7619-000,Q4204325 Base Product Number: MT2000 Product Status: Obsolete

Win Source Part Number: 1052812-MT2000-3.0-9-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT2000
Type: Tubing, Semi Rigid
Color: White
Features: Strain Resistant
Package: Spool
Length: 2500.0' (762.0m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2.5 to 1
Inner Diameter - Supplied: 0.120" (3.05mm)
Inner Diameter - Recovered: 0.047" (1.19mm)
Recovered Wall Thickness: 0.010" (0.25mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): MT2000-3.0-9-SPCN7619-000;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CN7619-000,Q4204325
Base Product Number: MT2000
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number MT2000-3.0-9-SP
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details