TE Connectivity Cables, Wires - Management - Heat Shrink Tubing NTFR-3/4-0SPCS6705

Description
Win Source Part Number: 1185670-NTFR-3/4-0SP CS6705 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Spool Standard Package: 200 Material: Neoprene, Irradiated Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.428" (10.87mm) Recovered Wall Thickness: 0.057" (1.45mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): 462571M009; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 462571M009 Base Product Number: NTFR
Request a Quote Datasheet
Description
Win Source Part Number: 1185670-NTFR-3/4-0SP CS6705 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Spool Standard Package: 200 Material: Neoprene, Irradiated Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.428" (10.87mm) Recovered Wall Thickness: 0.057" (1.45mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): 462571M009; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 462571M009 Base Product Number: NTFR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
NTFR-3/4-0SPCS6705
Cables, Wires - Management - Heat Shrink Tubing NTFR-3/4-0SPCS6705
Win Source Part Number: 1185670-NTFR-3/4-0SP CS6705 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Spool Standard Package: 200 Material: Neoprene, Irradiated Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.750" (19.05mm) Inner Diameter - Recovered: 0.428" (10.87mm) Recovered Wall Thickness: 0.057" (1.45mm) Shrink Temperature: 135°C Temperature Range - Operating: -70°C ~ 121°C Alternative Parts (Cross-Reference): 462571M009; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 462571M009 Base Product Number: NTFR

Win Source Part Number: 1185670-NTFR-3/4-0SPCS6705
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: NTFR
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Flame Retardant, Fluid Resistant
Package: Spool
Standard Package: 200
Material: Neoprene, Irradiated
Shrinkage Ratio: 1.75 to 1
Inner Diameter - Supplied: 0.750" (19.05mm)
Inner Diameter - Recovered: 0.428" (10.87mm)
Recovered Wall Thickness: 0.057" (1.45mm)
Shrink Temperature: 135°C
Temperature Range - Operating: -70°C ~ 121°C
Alternative Parts (Cross-Reference): 462571M009;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 462571M009
Base Product Number: NTFR

Buy Now Datasheet
Heat Shrink Tubing - NTFR-3/4-0SPCS6705-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
NTFR-3/4-0SPCS6705-ND
Heat Shrink Tubing NTFR-3/4-0SPCS6705-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NTFR-3/4-0SPCS6705 NTFR-3/4-0SPCS6705-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details