TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 203A211-3-0

Description
Win Source Part Number: 1035631-203A211-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 203A2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.750" (19.05mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.460" (11.68mm) Small Diameter Recovered: 0.160" (4.06mm) Large Recovered Length: 1.020" (25.91mm) Small Recovered Length: 0.860" (21.84mm) Total Length Recovered: 2.200" (55.88mm) Alternative Parts (Cross-Reference): 203A211-3-0808087-00 0; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 808087-000 Base Product Number: 203A211
Request a Quote Datasheet
Description
Win Source Part Number: 1035631-203A211-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 203A2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.750" (19.05mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.460" (11.68mm) Small Diameter Recovered: 0.160" (4.06mm) Large Recovered Length: 1.020" (25.91mm) Small Recovered Length: 0.860" (21.84mm) Total Length Recovered: 2.200" (55.88mm) Alternative Parts (Cross-Reference): 203A211-3-0808087-00 0; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 808087-000 Base Product Number: 203A211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
203A211-3-0
Cables, Wires - Management - Heat Shrink Boots, Caps 203A211-3-0
Win Source Part Number: 1035631-203A211-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 203A2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.750" (19.05mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.460" (11.68mm) Small Diameter Recovered: 0.160" (4.06mm) Large Recovered Length: 1.020" (25.91mm) Small Recovered Length: 0.860" (21.84mm) Total Length Recovered: 2.200" (55.88mm) Alternative Parts (Cross-Reference): 203A211-3-0808087-00 0; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 808087-000 Base Product Number: 203A211

Win Source Part Number: 1035631-203A211-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 203A2
Type: Boot
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 11
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.750" (19.05mm)
Large Diameter Recovered: 0.500" (12.70mm)
Small Diameter Supplied: 0.460" (11.68mm)
Small Diameter Recovered: 0.160" (4.06mm)
Large Recovered Length: 1.020" (25.91mm)
Small Recovered Length: 0.860" (21.84mm)
Total Length Recovered: 2.200" (55.88mm)
Alternative Parts (Cross-Reference): 203A211-3-0808087-000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 808087-000
Base Product Number: 203A211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 203A211-3-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details