Win Source Part Number: 995562-214A032-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 214A0
Type: Boot, Rectangular
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 32
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.710" (43.43mm)
Large Diameter Recovered: 1.661" (42.19mm)
Small Diameter Supplied: 0.551" (14.00mm)
Small Diameter Recovered: 0.319" (8.10mm)
Large Recovered Length: 1.000" (25.40mm)
Total Length Recovered: 1.770" (44.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 814415-000,814415000
Base Product Number: 214A032
Heat Shrink Boot, Rectangular Black 32
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 214A032-3-0 | 214A032-3-0-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |