TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 462A046-25/42-0

Description
Win Source Part Number: 962349-462A046-25/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 46 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 2.190" (55.63mm) Large Diameter Recovered: 1.000" (25.40mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.490" (12.45mm) Large Recovered Length: 3.500" (88.90mm) Small Recovered Length: 4.060" (103.12mm) Total Length Recovered: 7.560" (192.02mm) Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 202C642-51-0; 301A512-51-0; 202C611-51/164-0CB43 07-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CB4307-000 Base Product Number: 462A046
Request a Quote Datasheet
Description
Win Source Part Number: 962349-462A046-25/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 46 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 2.190" (55.63mm) Large Diameter Recovered: 1.000" (25.40mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.490" (12.45mm) Large Recovered Length: 3.500" (88.90mm) Small Recovered Length: 4.060" (103.12mm) Total Length Recovered: 7.560" (192.02mm) Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 202C642-51-0; 301A512-51-0; 202C611-51/164-0CB43 07-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CB4307-000 Base Product Number: 462A046
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
462A046-25/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 462A046-25/42-0
Win Source Part Number: 962349-462A046-25/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 46 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 2.190" (55.63mm) Large Diameter Recovered: 1.000" (25.40mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.490" (12.45mm) Large Recovered Length: 3.500" (88.90mm) Small Recovered Length: 4.060" (103.12mm) Total Length Recovered: 7.560" (192.02mm) Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 202C642-51-0; 301A512-51-0; 202C611-51/164-0CB43 07-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CB4307-000 Base Product Number: 462A046

Win Source Part Number: 962349-462A046-25/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 462A0
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 46
Material: Elastomer, Fluid Resistant
Large Diameter Supplied: 2.190" (55.63mm)
Large Diameter Recovered: 1.000" (25.40mm)
Small Diameter Supplied: 1.060" (26.92mm)
Small Diameter Recovered: 0.490" (12.45mm)
Large Recovered Length: 3.500" (88.90mm)
Small Recovered Length: 4.060" (103.12mm)
Total Length Recovered: 7.560" (192.02mm)
Alternative Parts (Cross-Reference): 202E334-51-0; 202C621-51/164-0; 202C632-51-0; 202C642-51-0; 301A512-51-0; 202C611-51/164-0CB4307-000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CB4307-000
Base Product Number: 462A046

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 462A046-25/42-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details