TE Connectivity Solder Sleeve D-150-0708-5

Description
"Wire to Wire Solder Sleeve Black 0.248"" (6.30mm)"
Request a Quote Datasheet
Description
"Wire to Wire Solder Sleeve Black 0.248"" (6.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Sleeve - A132290-ND - DigiKey
Thief River Falls, MN, United States
Solder Sleeve
A132290-ND
Solder Sleeve A132290-ND
"Wire to Wire Solder Sleeve Black 0.248"" (6.30mm)"

"Wire to Wire Solder Sleeve Black 0.248"" (6.30mm)"

Buy Now Datasheet
Cables, Wires - Management - Solder Sleeve - D-150-0708-5 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Solder Sleeve
D-150-0708-5
Cables, Wires - Management - Solder Sleeve D-150-0708-5
Win Source Part Number: 1354721-D-150-0708-5 Category: Cables, Wires - Management - Solder Sleeve Fake Threat In the Open Market: 43 pct. Type: Wire to Wire MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: SolderShield D-150 Package: Bulk Product Status: Active Features: Environment Resistant Base Product Number: D-150 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Diameter: 0.248" (6.30mm) Length: 5.910" (150.11mm)

Win Source Part Number: 1354721-D-150-0708-5
Category: Cables, Wires - Management - Solder Sleeve
Fake Threat In the Open Market: 43 pct.
Type: Wire to Wire
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Aerospace, Defense and Marine
Series: SolderShield D-150
Package: Bulk
Product Status: Active
Features: Environment Resistant
Base Product Number: D-150
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Diameter: 0.248" (6.30mm)
Length: 5.910" (150.11mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number A132290-ND D-150-0708-5
Product Name Solder Sleeve Cables, Wires - Management - Solder Sleeve
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details