TE Connectivity Cables, Wires - Management - Heat Shrink Tubing VERSAFIT-1/8-2-SP

Description
Win Source Part Number: 1316223-VERSAFIT-1/8 -2-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Spool Length: 1476.0' (449.9m) Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.135" (3.43mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: VERSAFIT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1316223-VERSAFIT-1/8 -2-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Spool Length: 1476.0' (449.9m) Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.135" (3.43mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: VERSAFIT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
VERSAFIT-1/8-2-SP
Cables, Wires - Management - Heat Shrink Tubing VERSAFIT-1/8-2-SP
Win Source Part Number: 1316223-VERSAFIT-1/8 -2-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Spool Length: 1476.0' (449.9m) Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.135" (3.43mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 70°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: VERSAFIT Product Status: Obsolete

Win Source Part Number: 1316223-VERSAFIT-1/8-2-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Versafit
Type: Tubing, Flexible
Color: Red
Features: Flame Retardant
Package: Spool
Length: 1476.0' (449.9m)
Material: Polyolefin (PO)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.135" (3.43mm)
Inner Diameter - Recovered: 0.062" (1.57mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: VERSAFIT
Product Status: Obsolete

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0872 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0872
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0872
HEAT-SHRINK TUBING, 2:1, 3.43MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.135"; I.D. Supplied - Metric:3.43mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:1476ft; Length - Metric:449.88m; Product Range:Versafit SeriesRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.43MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.135"; I.D. Supplied - Metric:3.43mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:1476ft; Length - Metric:449.88m; Product Range:Versafit SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1/8-2-SP 43AC0872
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G18-M5-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details