Alpha Wire Heat Shrink Tubing F7501/2 BK105

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F7501/2BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F7501/2BK105-ND
Heat Shrink Tubing F7501/2BK105-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
F7501/2 BK105
Cables, Wires - Management - Heat Shrink Tubing F7501/2 BK105
Win Source Part Number: 958506-F7501/2 BK105 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-750 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 5 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.032" (0.81mm) Shrink Temperature: 110°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q; ATUM-9/3-0-STK; ATUM-16/4-0-STKF7501 /2-BK105; F7501/2BK105; F75012BK105; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Alpha Wire Other Names: F7501/2BK105,FIT-750 -1/2 BK105,F7501/2 BK105-ND Base Product Number: F7501/2

Win Source Part Number: 958506-F7501/2 BK105
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: FIT®-750
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 5
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.250" (6.35mm)
Recovered Wall Thickness: 0.032" (0.81mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): HSTT12-48-Q; ATUM-8/2-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q; ATUM-9/3-0-STK; ATUM-16/4-0-STKF7501/2-BK105; F7501/2BK105; F75012BK105;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Alpha Wire
Other Names: F7501/2BK105,FIT-750-1/2 BK105,F7501/2 BK105-ND
Base Product Number: F7501/2

Buy Now Datasheet
shrink tube - F7501/2 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F7501/2 BK105
shrink tube F7501/2 BK105
FIT7501/2 BLACK 5X4 FT

FIT7501/2 BLACK 5X4 FT

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F7501/2BK105-ND F7501/2 BK105 F7501/2 BK105
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin Polyolefin (PO), Irradiated
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details