Win Source Part Number: 1181226-CX4132-000
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 245W0
Type: Boot - 45°
Color: Black
Features: Adhesive Coating, Fluid Resistant
Package: Bulk
Standard Package: 25
Material: Elastomer
Large Diameter Supplied: 1.161" (29.49mm)
Large Diameter Recovered: 0.900" (22.86mm)
Small Diameter Supplied: 0.894" (22.71mm)
Small Diameter Recovered: 0.331" (8.41mm)
Large Recovered Length: 0.500" (12.70mm)
Small Recovered Length: 0.858" (21.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -CX4132-000-SI,A1202
Base Product Number: CX41
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | CX4132-000 |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |