Alpha Wire Protective Hoses, Solid Tubing, Sleeving - TFT2007 NA005 TFT2007 NA005

Description
Manufacturer: Alpha Wire Win Source Part Number: 796029-TFT2007 NA005 Series: FIT TFT-200 Type: Solid Tubing Color: Natural Operating Temperature Range: -75°C ~ 260°C Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.185" (4.70mm) Categories: Cables, Wires - Management Diameter - Inside: 0.144" (3.66mm) Wall Thickness: 0.015" (0.38mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 796029-TFT2007 NA005 Series: FIT TFT-200 Type: Solid Tubing Color: Natural Operating Temperature Range: -75°C ~ 260°C Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.185" (4.70mm) Categories: Cables, Wires - Management Diameter - Inside: 0.144" (3.66mm) Wall Thickness: 0.015" (0.38mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT2007 NA005 - TFT2007 NA005 - Win Source Electronics
Laguna Hills, CA, United States
Protective Hoses, Solid Tubing, Sleeving - TFT2007 NA005
TFT2007 NA005
Protective Hoses, Solid Tubing, Sleeving - TFT2007 NA005 TFT2007 NA005
Manufacturer: Alpha Wire Win Source Part Number: 796029-TFT2007 NA005 Series: FIT TFT-200 Type: Solid Tubing Color: Natural Operating Temperature Range: -75°C ~ 260°C Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.185" (4.70mm) Categories: Cables, Wires - Management Diameter - Inside: 0.144" (3.66mm) Wall Thickness: 0.015" (0.38mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 796029-TFT2007 NA005
Series: FIT TFT-200
Type: Solid Tubing
Color: Natural
Operating Temperature Range: -75°C ~ 260°C
Length: 100' (30.48m)
Material Flammability Rating: UL94 V-0
Material: Polytetrafluoroethylene (PTFE)
Type Attributes: Smooth
Diameter - Outside: 0.185" (4.70mm)
Categories: Cables, Wires - Management
Diameter - Inside: 0.144" (3.66mm)
Wall Thickness: 0.015" (0.38mm)
Heat Protection: Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Oil Resistant
Environment Protection: Corrosion Resistant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Protective Hoses, Solid Tubing, Sleeving - ATFT2007-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT2007-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT2007-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.144"" (3.66mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.144"" (3.66mm) 100' (30.48m)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number TFT2007 NA005 ATFT2007-100-ND
Product Name Protective Hoses, Solid Tubing, Sleeving - TFT2007 NA005 Protective Hoses, Solid Tubing, Sleeving
Material Polytetrafluoroethylene (PTFE) PTFE - Teflon®
Operating Temperature -75 to 260 C (-103 to 500 F) -75 to 260 C (-103 to 500 F)
Diameter 0.1440 inch (3.66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details