Win Source Part Number: 1051822-223W601-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 223W6
Type: Boot - 90°
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Package: Box
Standard Package: 10
Shell Size - Insert: 1
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 0.394" (10.01mm)
Large Diameter Recovered: 0.250" (6.35mm)
Small Diameter Supplied: 0.236" (5.99mm)
Small Diameter Recovered: 0.080" (2.03mm)
Large Recovered Length: 0.453" (11.51mm)
Small Recovered Length: 0.236" (5.99mm)
Total Length Recovered: 0.492" (12.50mm)
Alternative Parts (Cross-Reference): 472969-000; 203W112-25/86-0; 202K142-25-0; 202K121-25/225-0; 202K121-25L-0; 203W301-25-0; 214A032-25-0223W601-
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A101515,223W601250,C
Base Product Number: 223W601
Heat Shrink Boot - 90° Black 1
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 223W601-25-0 | A101515-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |