TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202D132-25/86-0

Description
Win Source Part Number: 1054575-202D132-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D1 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 1.120" (28.45mm) Large Diameter Recovered: 0.560" (14.22mm) Small Diameter Supplied: 1.120" (28.45mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.090" (27.69mm) Total Length Recovered: 2.160" (54.86mm) Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 202D121-25-0; 222D132-25-0; 202D921-25/225-00137 06-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 013706-000 Base Product Number: 202D132
Request a Quote Datasheet
Description
Win Source Part Number: 1054575-202D132-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D1 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 1.120" (28.45mm) Large Diameter Recovered: 0.560" (14.22mm) Small Diameter Supplied: 1.120" (28.45mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.090" (27.69mm) Total Length Recovered: 2.160" (54.86mm) Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 202D121-25-0; 222D132-25-0; 202D921-25/225-00137 06-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 013706-000 Base Product Number: 202D132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202D132-25/86-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202D132-25/86-0
Win Source Part Number: 1054575-202D132-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D1 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 1.120" (28.45mm) Large Diameter Recovered: 0.560" (14.22mm) Small Diameter Supplied: 1.120" (28.45mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.090" (27.69mm) Total Length Recovered: 2.160" (54.86mm) Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 202D121-25-0; 222D132-25-0; 202D921-25/225-00137 06-000; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 013706-000 Base Product Number: 202D132

Win Source Part Number: 1054575-202D132-25/86-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D1
Type: Boot
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 32
Material: Elastomer, Fluid Resistant
Large Diameter Supplied: 1.120" (28.45mm)
Large Diameter Recovered: 0.560" (14.22mm)
Small Diameter Supplied: 1.120" (28.45mm)
Small Diameter Recovered: 0.260" (6.60mm)
Large Recovered Length: 1.090" (27.69mm)
Total Length Recovered: 2.160" (54.86mm)
Alternative Parts (Cross-Reference): 202K121-25/225-0; 222K121-25-0; 202K142-25-0; 202D121-25-0; 222D132-25-0; 202D921-25/225-0013706-000;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 013706-000
Base Product Number: 202D132

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202D132-25/86-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2887463 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details