3M Cables, Wires - Management - Cold Shrink Tape, Tubing 8426-9

Description
Win Source Part Number: 1041065-8426-9 Category: Cables, Wires - Management>Cold Shrink Tape, Tubing Series: 8420 Type: Tubing Color: Black Package: Bulk Length: 0.750' (228.60mm, 9.00") Standard Package: 10 Material: Ethylene Propylene Rubber (EPR) Diameter: 0.55" ~ 1.18" (14.0mm ~ 30.0mm) Alternative Parts (Cross-Reference): 8426-980610927669; 8426-9.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007344575,84269 ,7000006132,80610927 669,054007-34457,80- 6109-2766-9,05400734 457,54007344575,5400 734457 Base Product Number: 8426
Request a Quote Datasheet
Description
Win Source Part Number: 1041065-8426-9 Category: Cables, Wires - Management>Cold Shrink Tape, Tubing Series: 8420 Type: Tubing Color: Black Package: Bulk Length: 0.750' (228.60mm, 9.00") Standard Package: 10 Material: Ethylene Propylene Rubber (EPR) Diameter: 0.55" ~ 1.18" (14.0mm ~ 30.0mm) Alternative Parts (Cross-Reference): 8426-980610927669; 8426-9.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007344575,84269 ,7000006132,80610927 669,054007-34457,80- 6109-2766-9,05400734 457,54007344575,5400 734457 Base Product Number: 8426
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cold Shrink Tape, Tubing - 8426-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cold Shrink Tape, Tubing
8426-9
Cables, Wires - Management - Cold Shrink Tape, Tubing 8426-9
Win Source Part Number: 1041065-8426-9 Category: Cables, Wires - Management>Cold Shrink Tape, Tubing Series: 8420 Type: Tubing Color: Black Package: Bulk Length: 0.750' (228.60mm, 9.00") Standard Package: 10 Material: Ethylene Propylene Rubber (EPR) Diameter: 0.55" ~ 1.18" (14.0mm ~ 30.0mm) Alternative Parts (Cross-Reference): 8426-980610927669; 8426-9.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007344575,84269 ,7000006132,80610927 669,054007-34457,80- 6109-2766-9,05400734 457,54007344575,5400 734457 Base Product Number: 8426

Win Source Part Number: 1041065-8426-9
Category: Cables, Wires - Management>Cold Shrink Tape, Tubing
Series: 8420
Type: Tubing
Color: Black
Package: Bulk
Length: 0.750' (228.60mm, 9.00")
Standard Package: 10
Material: Ethylene Propylene Rubber (EPR)
Diameter: 0.55" ~ 1.18" (14.0mm ~ 30.0mm)
Alternative Parts (Cross-Reference): 8426-980610927669; 8426-9.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007344575,84269,7000006132,80610927669,054007-34457,80-6109-2766-9,05400734457,54007344575,5400734457
Base Product Number: 8426

Buy Now
Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M - 90F1696 - Newark, An Avnet Company
Chicago, IL, United States
Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M
90F1696
Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M 90F1696
COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:229mm RoHS Compliant: Yes

COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:229mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8426-9 90F1696
Product Name Cables, Wires - Management - Cold Shrink Tape, Tubing Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M
Sleeving Shrink Tubing Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2672219 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details