TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202D296-12-0

Description
Win Source Part Number: 1005597-202D296-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 96 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 2.728" (69.29mm) Large Diameter Recovered: 2.350" (59.69mm) Small Diameter Supplied: 1.700" (43.18mm) Small Diameter Recovered: 0.772" (19.61mm) Large Recovered Length: 0.929" (23.60mm) Small Recovered Length: 5.642" (143.31mm) Total Length Recovered: 8.000" (203.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811257-000 Base Product Number: 202D296
Request a Quote Datasheet
Description
Win Source Part Number: 1005597-202D296-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 96 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 2.728" (69.29mm) Large Diameter Recovered: 2.350" (59.69mm) Small Diameter Supplied: 1.700" (43.18mm) Small Diameter Recovered: 0.772" (19.61mm) Large Recovered Length: 0.929" (23.60mm) Small Recovered Length: 5.642" (143.31mm) Total Length Recovered: 8.000" (203.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811257-000 Base Product Number: 202D296
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202D296-12-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202D296-12-0
Win Source Part Number: 1005597-202D296-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 96 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 2.728" (69.29mm) Large Diameter Recovered: 2.350" (59.69mm) Small Diameter Supplied: 1.700" (43.18mm) Small Diameter Recovered: 0.772" (19.61mm) Large Recovered Length: 0.929" (23.60mm) Small Recovered Length: 5.642" (143.31mm) Total Length Recovered: 8.000" (203.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 811257-000 Base Product Number: 202D296

Win Source Part Number: 1005597-202D296-12-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Package: Bulk
Standard Package: 25
Shell Size - Insert: 96
Material: Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied: 2.728" (69.29mm)
Large Diameter Recovered: 2.350" (59.69mm)
Small Diameter Supplied: 1.700" (43.18mm)
Small Diameter Recovered: 0.772" (19.61mm)
Large Recovered Length: 0.929" (23.60mm)
Small Recovered Length: 5.642" (143.31mm)
Total Length Recovered: 8.000" (203.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 811257-000
Base Product Number: 202D296

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202D296-12-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details