"Heat Shrink Tubing, Semi Rigid 4.500"" (114.30mm) 3 to 1 Black 4.00' (1.22m)"
Thick wall heatshrink tubing,114.3mm i/d
Win Source Part Number: 1047777-BSTS-45X4
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: BSTS
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Fluid Resistant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 20
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 4.500" (114.30mm)
Inner Diameter - Recovered: 1.750" (44.45mm)
Recovered Wall Thickness: 0.155" (3.94mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): BSTS-04X4FR; CF6052-000; VPB-5/8-0-SP; FCSM-51/16-300-S(B30
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeratio
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: BSTS45X4,CB5072-000
Base Product Number: BSTS
| DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | BSTS-45X4-ND | 2027726 | BSTS-45X4 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Cables, Wires - Management - Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |