TE Connectivity HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP RNF-100-3/8-BK-SP

Description
HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP
Request a Quote Datasheet
Description
HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP - RNF-100-3/8-BK-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP
RNF-100-3/8-BK-SP
HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP RNF-100-3/8-BK-SP
HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP

HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-3/8-BK-SP
Cables, Wires - Management - Heat Shrink Tubing RNF-100-3/8-BK-SP
Win Source Part Number: 1314458-RNF-100-3/8- BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Length: 196.8' (60.0m) Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: RNF-100

Win Source Part Number: 1314458-RNF-100-3/8-BK-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Black
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Length: 196.8' (60.0m)
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.187" (4.75mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: RNF-100

Buy Now Datasheet
Swedesboro, NJ, United States
RNF-100-3/8-BK-SP

RNF-100-3/8-BK-SP

Buy Now
Heat Shrink Tubing - RNF-100-3/8-BK-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/8-BK-SP-01-ND
Heat Shrink Tubing RNF-100-3/8-BK-SP-01-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/8-BK-SP-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/8-BK-SP-25-ND
Heat Shrink Tubing RNF-100-3/8-BK-SP-25-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/8-BK-SP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/8-BK-SP-05-ND
Heat Shrink Tubing RNF-100-3/8-BK-SP-05-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/8-BK-SP-60-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/8-BK-SP-60-ND
Heat Shrink Tubing RNF-100-3/8-BK-SP-60-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 196.8' (60.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 196.8' (60.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-3/8-BK-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-3/8-BK-SP-ND
Heat Shrink Tubing 484-RNF-100-3/8-BK-SP-ND
"HEATSHRINK 3/8"" X 400' BLACK"

"HEATSHRINK 3/8"" X 400' BLACK"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 72J8093 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
72J8093
Heat Shrink Tubing, 9.5Mm, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 72J8093
HEAT SHRINK TUBING, 9.5MM, PO, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:RNF-100 Series

HEAT SHRINK TUBING, 9.5MM, PO, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:RNF-100 Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/8-BK-SP RNF-100-3/8-BK-SP RNF-100-3/8-BK-SP RNF-100-3/8-BK-SP-01-ND RNF-100-3/8-BK-SP-25-ND RNF-100-3/8-BK-SP-05-ND RNF-100-3/8-BK-SP-60-ND 484-RNF-100-3/8-BK-SP-ND 72J8093
Product Name HEAT SHRINK TUBING, BLACK, 2:1 RNF-100-3/8-BK-SP Cables, Wires - Management - Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-46 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details