3M Heat Shrink Boots, Caps SKE-15/40

Description
Heat Shrink Cap Black
Request a Quote Datasheet
Description
Heat Shrink Cap Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 3M155882-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M155882-ND
Heat Shrink Boots, Caps 3M155882-ND
Heat Shrink Cap Black

Heat Shrink Cap Black

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
SKE-15/40
Cables, Wires - Management - Heat Shrink Boots, Caps SKE-15/40
Win Source Part Number: 1308820-SKE-15/40 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SKE Type: Cap Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package: 10 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.571" (39.90mm) Large Diameter Recovered: 0.591" (15.00mm) Total Length Recovered: 3.539" (89.89mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00051138481551,3M155 882,SKE-15/40,701039 6865,80610840664 Base Product Number: SKE

Win Source Part Number: 1308820-SKE-15/40
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: SKE
Type: Cap
Color: Black
Features: Adhesive Coating, Flame Retardant
Package: Bulk
Standard Package: 10
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.571" (39.90mm)
Large Diameter Recovered: 0.591" (15.00mm)
Total Length Recovered: 3.539" (89.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00051138481551,3M155882,SKE-15/40,7010396865,80610840664
Base Product Number: SKE

Buy Now Datasheet
shrink tube - SKE-15/40 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
SKE-15/40
shrink tube SKE-15/40
Shrink Tube

Shrink Tube

Buy Now
shrink tube - SKE-15/40 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
SKE-15/40
shrink tube SKE-15/40
3M Heat Shrink Heavy-Duty End Cap SKE-1

3M Heat Shrink Heavy-Duty End Cap SKE-1

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3M155882-ND SKE-15/40 SKE-15/40
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps shrink tube
Material Polyolefin Polyolefin (PO), Semi-Rigid
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - Q-175K-3/4-02-QB6IN-2-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details