TE Connectivity Cables, Wires - Management - Heat Shrink Tubing CGPT-6.4/3.2-0-SP

Description
Win Source Part Number: 1033851-CGPT-6.4/3.2 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: CGPT Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Flame Retardant, Solvent Resistant Package: Digi-Spool®, Continuous Spool Length: Enter Number of Meters in Order Quantity Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.026" (0.66mm) Shrink Temperature: 80°C Temperature Range - Operating: -40°C ~ 135°C Alternative Parts (Cross-Reference): CGPT-9/3-0-SP; CGPT-12.7/6.4-0-SP; CGPT-19/9.5-0-SP; 19267-0183; 19267-0213; 19267-01235069844021 ; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5069844021,17-CGPT-6 .4/3.2-0-SPTR,CGPT-6 .4/3.2-0-SP-SI-ND,48 4-CGPT-6.4/3.2-0-SP- DS,17-CGPT-6.4/3.2-0 -SPTR-ND,CGPT-6.4/3. 2-0-SP-SI,-CGPT-6.4/ 3.2-0-SP-SI Base Product Number: CGPT Spool Size: 492.1' (150.0m)
Request a Quote Datasheet
Description
Win Source Part Number: 1033851-CGPT-6.4/3.2 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: CGPT Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Flame Retardant, Solvent Resistant Package: Digi-Spool®, Continuous Spool Length: Enter Number of Meters in Order Quantity Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.026" (0.66mm) Shrink Temperature: 80°C Temperature Range - Operating: -40°C ~ 135°C Alternative Parts (Cross-Reference): CGPT-9/3-0-SP; CGPT-12.7/6.4-0-SP; CGPT-19/9.5-0-SP; 19267-0183; 19267-0213; 19267-01235069844021 ; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5069844021,17-CGPT-6 .4/3.2-0-SPTR,CGPT-6 .4/3.2-0-SP-SI-ND,48 4-CGPT-6.4/3.2-0-SP- DS,17-CGPT-6.4/3.2-0 -SPTR-ND,CGPT-6.4/3. 2-0-SP-SI,-CGPT-6.4/ 3.2-0-SP-SI Base Product Number: CGPT Spool Size: 492.1' (150.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
CGPT-6.4/3.2-0-SP
Cables, Wires - Management - Heat Shrink Tubing CGPT-6.4/3.2-0-SP
Win Source Part Number: 1033851-CGPT-6.4/3.2 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: CGPT Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Flame Retardant, Solvent Resistant Package: Digi-Spool®, Continuous Spool Length: Enter Number of Meters in Order Quantity Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.026" (0.66mm) Shrink Temperature: 80°C Temperature Range - Operating: -40°C ~ 135°C Alternative Parts (Cross-Reference): CGPT-9/3-0-SP; CGPT-12.7/6.4-0-SP; CGPT-19/9.5-0-SP; 19267-0183; 19267-0213; 19267-01235069844021 ; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5069844021,17-CGPT-6 .4/3.2-0-SPTR,CGPT-6 .4/3.2-0-SP-SI-ND,48 4-CGPT-6.4/3.2-0-SP- DS,17-CGPT-6.4/3.2-0 -SPTR-ND,CGPT-6.4/3. 2-0-SP-SI,-CGPT-6.4/ 3.2-0-SP-SI Base Product Number: CGPT Spool Size: 492.1' (150.0m)

Win Source Part Number: 1033851-CGPT-6.4/3.2-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: CGPT
Type: Tubing, Flexible
Color: Black
Features: Chemical Resistant, Flame Retardant, Solvent Resistant
Package: Digi-Spool®, Continuous Spool
Length: Enter Number of Meters in Order Quantity
Standard Package: 1
Material: Polyolefin (PO)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.125" (3.18mm)
Recovered Wall Thickness: 0.026" (0.66mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -40°C ~ 135°C
Alternative Parts (Cross-Reference): CGPT-9/3-0-SP; CGPT-12.7/6.4-0-SP; CGPT-19/9.5-0-SP; 19267-0183; 19267-0213; 19267-01235069844021;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5069844021,17-CGPT-6.4/3.2-0-SPTR,CGPT-6.4/3.2-0-SP-SI-ND,484-CGPT-6.4/3.2-0-SP-DS,17-CGPT-6.4/3.2-0-SPTR-ND,CGPT-6.4/3.2-0-SP-SI,-CGPT-6.4/3.2-0-SP-SI
Base Product Number: CGPT
Spool Size: 492.1' (150.0m)

Buy Now
Heat Shrink Tubing - 484-CGPT-6.4/3.2-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 484-CGPT-6.4/3.2-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CGPT-6.4/3.2-0-SP-ND
Heat Shrink Tubing 484-CGPT-6.4/3.2-0-SP-ND
HEAT SHRINK 6.4MM BLACK

HEAT SHRINK 6.4MM BLACK

Buy Now Datasheet
Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity - 07AH3196 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity
07AH3196
Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity 07AH3196
HEAT SHRINK TUBING, 6.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CGPT-6.4/3.2-0-SP 484-CGPT-6.4/3.2-0-SP-DS-ND 07AH3196
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details