Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Win Source Part Number: 1030275-322A123-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 322A1
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 23
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.060" (26.92mm)
Large Diameter Recovered: 0.488" (12.40mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.118" (3.00mm)
Large Recovered Length: 1.642" (41.71mm)
Small Recovered Length: 1.071" (27.20mm)
Total Length Recovered: 3.280" (83.31mm)
Alternative Parts (Cross-Reference): 322A123-25-0823693-0
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 823693-000,A125945,3
Base Product Number: 322A123
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | A125945-ND | 322A123-25-0 |
| Product Name | Heat Shrink Boots, Caps | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Material | Elastomer, Semi-Rigid | Elastomer, Semi-Rigid |