3M Heat Shrink Tubing SMS-450

Description
"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Red"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SMS-450-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SMS-450-ND
Heat Shrink Tubing SMS-450-ND
"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Red"

"Heat Shrink Tubing, Semi Rigid 0.450"" (11.43mm) 4 to 1 Red"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SMS-450
Cables, Wires - Management - Heat Shrink Tubing SMS-450
Win Source Part Number: 1308812-SMS-450 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Red Package: Bulk Standard Package: 5,000 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.450" (11.43mm) Inner Diameter - Recovered: 0.105" (2.67mm) Recovered Wall Thickness: 0.043" (1.09mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00051135358160,80610 754741,05113535816,7 010297631 Base Product Number: SMS

Win Source Part Number: 1308812-SMS-450
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SMS
Type: Tubing, Semi Rigid
Color: Red
Package: Bulk
Standard Package: 5,000
Material: Polyolefin (PO)
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.450" (11.43mm)
Inner Diameter - Recovered: 0.105" (2.67mm)
Recovered Wall Thickness: 0.043" (1.09mm)
Shrink Temperature: 121°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00051135358160,80610754741,05113535816,7010297631
Base Product Number: SMS

Buy Now Datasheet
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-450 - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-35816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-450 - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-35816
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-450 - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-35816
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Red square pattern

The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Red square pattern

Buy Now
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-450 - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-36067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-450 - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-36067
3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-450 - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-36067
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Red square pattern

The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Red square pattern

Buy Now

Technical Specifications

  DigiKey Win Source Electronics R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SMS-450-ND SMS-450 051135-35816
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing 3M Red Adhesive-Lined Polyolefin Heat Shrink Tubing SMS-450 - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO) Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) 230 C (446 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details