TE Connectivity Heat Shrink Boots, Caps 202C611-50-0

Description
Heat Shrink Boot Black 11
Request a Quote Datasheet
Description
Heat Shrink Boot Black 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 202C611-50-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
202C611-50-0-ND
Heat Shrink Boots, Caps 202C611-50-0-ND
Heat Shrink Boot Black 11

Heat Shrink Boot Black 11

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202C611-50-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202C611-50-0
Win Source Part Number: 1041068-202C611-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 11 Material: VPB, Flexible Large Diameter Supplied: 0.559" (14.20mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.441" (11.20mm) Small Diameter Recovered: 0.190" (4.83mm) Small Recovered Length: 0.690" (17.53mm) Total Length Recovered: 4.752" (120.70mm) Alternative Parts (Cross-Reference): 202C611-50-0806233-0 00; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806233-000,806233-00 0-ND,806233000 Base Product Number: 202C611

Win Source Part Number: 1041068-202C611-50-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202C6
Type: Boot
Color: Black
Package: Bulk
Standard Package: 5
Shell Size - Insert: 11
Material: VPB, Flexible
Large Diameter Supplied: 0.559" (14.20mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.441" (11.20mm)
Small Diameter Recovered: 0.190" (4.83mm)
Small Recovered Length: 0.690" (17.53mm)
Total Length Recovered: 4.752" (120.70mm)
Alternative Parts (Cross-Reference): 202C611-50-0806233-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806233-000,806233-000-ND,806233000
Base Product Number: 202C611

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 202C611-50-0-ND 202C611-50-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material VPB, Flexible VPB, Flexible
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-SS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details