TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 462A011-100/180-0

Description
Win Source Part Number: 1047986-462A011-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 0.820" (20.83mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 1.820" (46.23mm) Alternative Parts (Cross-Reference): 462A011-100/180-0CB8 315-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CB8315-000 Base Product Number: 462A011
Request a Quote Datasheet
Description
Win Source Part Number: 1047986-462A011-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 0.820" (20.83mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 1.820" (46.23mm) Alternative Parts (Cross-Reference): 462A011-100/180-0CB8 315-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CB8315-000 Base Product Number: 462A011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
462A011-100/180-0
Cables, Wires - Management - Heat Shrink Boots, Caps 462A011-100/180-0
Win Source Part Number: 1047986-462A011-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.140" (3.56mm) Large Recovered Length: 0.820" (20.83mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 1.820" (46.23mm) Alternative Parts (Cross-Reference): 462A011-100/180-0CB8 315-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CB8315-000 Base Product Number: 462A011

Win Source Part Number: 1047986-462A011-100/180-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 462A0
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 11
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.260" (6.60mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.140" (3.56mm)
Large Recovered Length: 0.820" (20.83mm)
Small Recovered Length: 1.000" (25.40mm)
Total Length Recovered: 1.820" (46.23mm)
Alternative Parts (Cross-Reference): 462A011-100/180-0CB8315-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CB8315-000
Base Product Number: 462A011

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 462A011-100/180-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2417444 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details