TE Connectivity RT-375-3/8-X-SP M23053/18-207-C RT-375-3/8-X-SP

Description
RT-375-3/8-X-SP M23053/18-207-C
Request a Quote Datasheet
Description
RT-375-3/8-X-SP M23053/18-207-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RT-375-3/8-X-SP M23053/18-207-C - RT-375-3/8-X-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
RT-375-3/8-X-SP M23053/18-207-C
RT-375-3/8-X-SP
RT-375-3/8-X-SP M23053/18-207-C RT-375-3/8-X-SP
RT-375-3/8-X-SP M23053/18-207-C

RT-375-3/8-X-SP M23053/18-207-C

Buy Now
Cables, Wires - Management - Heat Shrink Tubing - RT-375-3/8-X-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT-375-3/8-X-SP
Cables, Wires - Management - Heat Shrink Tubing RT-375-3/8-X-SP
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334649-RT-375-3/8-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Clear Features: Chemical Resistant, Flame Retardant Length: 196.8' (60.0m) Standard Package: 1 Material: Fluoropolymer, Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 125°C Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: -1162-NB16104001,484 -RT-375-3/8-X-SP,NB1 6104001 Base Product Number: RT-375 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334649-RT-375-3/8-X-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Bulk
Type: Tubing, Flexible
Color: Clear
Features: Chemical Resistant, Flame Retardant
Length: 196.8' (60.0m)
Standard Package: 1
Material: Fluoropolymer, Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.187" (4.75mm)
Recovered Wall Thickness: 0.012" (0.30mm)
Shrink Temperature: 125°C
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: -1162-NB16104001,484-RT-375-3/8-X-SP,NB16104001
Base Product Number: RT-375
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Heat Shrink Tubing - RT-375-3/8-X-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-3/8-X-SP-200-ND
Heat Shrink Tubing RT-375-3/8-X-SP-200-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 196.8' (60.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 196.8' (60.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-3/8-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-3/8-X-SP-ND
Heat Shrink Tubing 484-RT-375-3/8-X-SP-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 196.8' (60.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 196.8' (60.0m)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RT-375-3/8-X-SP RT-375-3/8-X-SP RT-375-3/8-X-SP-200-ND
Product Name RT-375-3/8-X-SP M23053/18-207-C Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details