TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RNF-100-1/2-RD-SP-CS5006

Description
Win Source Part Number: 1053347-RNF-100-1/2- RD-SP-CS5006 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 300 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): RNF-100-1/2-RD-SP-CS 5006295547-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 295547-000 Base Product Number: RNF-100
Request a Quote Datasheet
Description
Win Source Part Number: 1053347-RNF-100-1/2- RD-SP-CS5006 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 300 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): RNF-100-1/2-RD-SP-CS 5006295547-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 295547-000 Base Product Number: RNF-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-1/2-RD-SP-CS5006
Cables, Wires - Management - Heat Shrink Tubing RNF-100-1/2-RD-SP-CS5006
Win Source Part Number: 1053347-RNF-100-1/2- RD-SP-CS5006 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 300 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): RNF-100-1/2-RD-SP-CS 5006295547-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 295547-000 Base Product Number: RNF-100

Win Source Part Number: 1053347-RNF-100-1/2-RD-SP-CS5006
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Red
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Standard Package: 300
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.250" (6.35mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): RNF-100-1/2-RD-SP-CS5006295547-000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 295547-000
Base Product Number: RNF-100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RNF-100-1/2-RD-SP-CS5006
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 0662472004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details