TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 234A632-25-0

Description
Win Source Part Number: 1205904-234A632-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 234A6 Type: Boot, Rectangular - Right Angle, 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 1.660" (42.16mm) Large Diameter Recovered: 1.150" (29.21mm) Small Diameter Supplied: 1.150" (29.21mm) Small Diameter Recovered: 0.290" (7.37mm) Alternative Parts (Cross-Reference): 806818-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806818-000 Base Product Number: 234A632
Request a Quote Datasheet
Description
Win Source Part Number: 1205904-234A632-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 234A6 Type: Boot, Rectangular - Right Angle, 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 1.660" (42.16mm) Large Diameter Recovered: 1.150" (29.21mm) Small Diameter Supplied: 1.150" (29.21mm) Small Diameter Recovered: 0.290" (7.37mm) Alternative Parts (Cross-Reference): 806818-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806818-000 Base Product Number: 234A632
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
234A632-25-0
Cables, Wires - Management - Heat Shrink Boots, Caps 234A632-25-0
Win Source Part Number: 1205904-234A632-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 234A6 Type: Boot, Rectangular - Right Angle, 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Fluid Resistant Large Diameter Supplied: 1.660" (42.16mm) Large Diameter Recovered: 1.150" (29.21mm) Small Diameter Supplied: 1.150" (29.21mm) Small Diameter Recovered: 0.290" (7.37mm) Alternative Parts (Cross-Reference): 806818-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806818-000 Base Product Number: 234A632

Win Source Part Number: 1205904-234A632-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 234A6
Type: Boot, Rectangular - Right Angle, 90°
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 32
Material: Elastomer, Fluid Resistant
Large Diameter Supplied: 1.660" (42.16mm)
Large Diameter Recovered: 1.150" (29.21mm)
Small Diameter Supplied: 1.150" (29.21mm)
Small Diameter Recovered: 0.290" (7.37mm)
Alternative Parts (Cross-Reference): 806818-000;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806818-000
Base Product Number: 234A632

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 234A632-25-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details