TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 322A134-12-0

Description
Win Source Part Number: 1034398-322A134-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.230" (5.84mm) Large Recovered Length: 2.118" (53.80mm) Small Recovered Length: 1.520" (38.61mm) Total Length Recovered: 4.240" (107.70mm) Alternative Parts (Cross-Reference): 322A134-12-0811150-0 00; 811150N003; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 811150-000 Base Product Number: 322A134
Request a Quote Datasheet
Description
Win Source Part Number: 1034398-322A134-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.230" (5.84mm) Large Recovered Length: 2.118" (53.80mm) Small Recovered Length: 1.520" (38.61mm) Total Length Recovered: 4.240" (107.70mm) Alternative Parts (Cross-Reference): 322A134-12-0811150-0 00; 811150N003; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 811150-000 Base Product Number: 322A134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
322A134-12-0
Cables, Wires - Management - Heat Shrink Boots, Caps 322A134-12-0
Win Source Part Number: 1034398-322A134-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.500" (12.70mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.230" (5.84mm) Large Recovered Length: 2.118" (53.80mm) Small Recovered Length: 1.520" (38.61mm) Total Length Recovered: 4.240" (107.70mm) Alternative Parts (Cross-Reference): 322A134-12-0811150-0 00; 811150N003; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 811150-000 Base Product Number: 322A134

Win Source Part Number: 1034398-322A134-12-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 322A1
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 34
Material: Fluoroelastomer (FKM), Flexible
Large Diameter Supplied: 1.060" (26.92mm)
Large Diameter Recovered: 0.500" (12.70mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.230" (5.84mm)
Large Recovered Length: 2.118" (53.80mm)
Small Recovered Length: 1.520" (38.61mm)
Total Length Recovered: 4.240" (107.70mm)
Alternative Parts (Cross-Reference): 322A134-12-0811150-000; 811150N003;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 811150-000
Base Product Number: 322A134

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 322A134-12-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details