TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 462A422-71/42-0

Description
Win Source Part Number: 1034987-462A422-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.350" (34.29mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.811" (20.60mm) Small Diameter Recovered: 0.449" (11.40mm) Large Recovered Length: 2.669" (67.79mm) Small Recovered Length: 2.669" (67.79mm) Total Length Recovered: 5.339" (135.61mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK ; ATUM-4/1-0-STK; HSTT25-48-Q178564-00 0; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 178564-000 Base Product Number: 462A422
Request a Quote Datasheet
Description
Win Source Part Number: 1034987-462A422-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.350" (34.29mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.811" (20.60mm) Small Diameter Recovered: 0.449" (11.40mm) Large Recovered Length: 2.669" (67.79mm) Small Recovered Length: 2.669" (67.79mm) Total Length Recovered: 5.339" (135.61mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK ; ATUM-4/1-0-STK; HSTT25-48-Q178564-00 0; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 178564-000 Base Product Number: 462A422
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
462A422-71/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 462A422-71/42-0
Win Source Part Number: 1034987-462A422-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.350" (34.29mm) Large Diameter Recovered: 0.449" (11.40mm) Small Diameter Supplied: 0.811" (20.60mm) Small Diameter Recovered: 0.449" (11.40mm) Large Recovered Length: 2.669" (67.79mm) Small Recovered Length: 2.669" (67.79mm) Total Length Recovered: 5.339" (135.61mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK ; ATUM-4/1-0-STK; HSTT25-48-Q178564-00 0; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 178564-000 Base Product Number: 462A422

Win Source Part Number: 1034987-462A422-71/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 462A4
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 22
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 1.350" (34.29mm)
Large Diameter Recovered: 0.449" (11.40mm)
Small Diameter Supplied: 0.811" (20.60mm)
Small Diameter Recovered: 0.449" (11.40mm)
Large Recovered Length: 2.669" (67.79mm)
Small Recovered Length: 2.669" (67.79mm)
Total Length Recovered: 5.339" (135.61mm)
Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q178564-000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 178564-000
Base Product Number: 462A422

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 462A422-71/42-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details