TE Connectivity shrink tube 301A022-25-0

Description
TFIT Poly Molded Parts
Request a Quote Datasheet
Description
TFIT Poly Molded Parts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 301A022-25-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
301A022-25-0
shrink tube 301A022-25-0
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
shrink tube - 301A022-25-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
301A022-25-0
shrink tube 301A022-25-0
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Heat Shrink Boots, Caps - 301A022-25-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
301A022-25-0-ND
Heat Shrink Boots, Caps 301A022-25-0-ND
Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 22

Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 22

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
301A022-25-0
Cables, Wires - Management - Heat Shrink Boots, Caps 301A022-25-0
Win Source Part Number: 1315128-301A022-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Strain Resistant Package: Bulk Shell Size - Insert: 22 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.272" (6.91mm) Large Recovered Length: 1.161" (29.49mm) Small Recovered Length: 1.161" (29.49mm) Total Length Recovered: 2.311" (58.70mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 301A022

Win Source Part Number: 1315128-301A022-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 301A0
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Strain Resistant
Package: Bulk
Shell Size - Insert: 22
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.272" (6.91mm)
Large Recovered Length: 1.161" (29.49mm)
Small Recovered Length: 1.161" (29.49mm)
Total Length Recovered: 2.311" (58.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 301A022

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 301A022-25-0 301A022-25-0-ND 301A022-25-0
Product Name shrink tube Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2417595 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details