TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 8S42-100FR-CS8184

Description
Win Source Part Number: 1053379-8S42-100FR-C S8184 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Chem-X 8S Color: Black Features: Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant Package: Bulk Standard Package: 100 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 2.520" (64.01mm) Large Diameter Recovered: 0.750" (19.05mm) Small Diameter Supplied: 0.870" (22.10mm) Small Diameter Recovered: 0.130" (3.30mm) Large Recovered Length: 2.650" (67.31mm) Small Recovered Length: 1.417" (35.99mm) Alternative Parts (Cross-Reference): 8S42-100FR-CS8184C32 569N002; Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C32569N002 Base Product Number: 8S42
Request a Quote Datasheet
Description
Win Source Part Number: 1053379-8S42-100FR-C S8184 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Chem-X 8S Color: Black Features: Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant Package: Bulk Standard Package: 100 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 2.520" (64.01mm) Large Diameter Recovered: 0.750" (19.05mm) Small Diameter Supplied: 0.870" (22.10mm) Small Diameter Recovered: 0.130" (3.30mm) Large Recovered Length: 2.650" (67.31mm) Small Recovered Length: 1.417" (35.99mm) Alternative Parts (Cross-Reference): 8S42-100FR-CS8184C32 569N002; Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C32569N002 Base Product Number: 8S42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
8S42-100FR-CS8184
Cables, Wires - Management - Heat Shrink Boots, Caps 8S42-100FR-CS8184
Win Source Part Number: 1053379-8S42-100FR-C S8184 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Chem-X 8S Color: Black Features: Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant Package: Bulk Standard Package: 100 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 2.520" (64.01mm) Large Diameter Recovered: 0.750" (19.05mm) Small Diameter Supplied: 0.870" (22.10mm) Small Diameter Recovered: 0.130" (3.30mm) Large Recovered Length: 2.650" (67.31mm) Small Recovered Length: 1.417" (35.99mm) Alternative Parts (Cross-Reference): 8S42-100FR-CS8184C32 569N002; Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: C32569N002 Base Product Number: 8S42

Win Source Part Number: 1053379-8S42-100FR-CS8184
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Chem-X 8S
Color: Black
Features: Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant
Package: Bulk
Standard Package: 100
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 2.520" (64.01mm)
Large Diameter Recovered: 0.750" (19.05mm)
Small Diameter Supplied: 0.870" (22.10mm)
Small Diameter Recovered: 0.130" (3.30mm)
Large Recovered Length: 2.650" (67.31mm)
Small Recovered Length: 1.417" (35.99mm)
Alternative Parts (Cross-Reference): 8S42-100FR-CS8184C32569N002;
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: C32569N002
Base Product Number: 8S42

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 8S42-100FR-CS8184
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details