3M Cables, Wires - Management - Heat Shrink Tubing SMS 350 BK

Description
Win Source Part Number: 990660-SMS 350 BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 500 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.350" (8.89mm) Inner Diameter - Recovered: 0.080" (2.03mm) Recovered Wall Thickness: 0.038" (0.97mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 80610692412,SMS350BK ,00051135033432,SMS 350 BK-ND,05113503343,70 10396641 Base Product Number: SMS
Request a Quote Datasheet
Description
Win Source Part Number: 990660-SMS 350 BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 500 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.350" (8.89mm) Inner Diameter - Recovered: 0.080" (2.03mm) Recovered Wall Thickness: 0.038" (0.97mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 80610692412,SMS350BK ,00051135033432,SMS 350 BK-ND,05113503343,70 10396641 Base Product Number: SMS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SMS 350 BK
Cables, Wires - Management - Heat Shrink Tubing SMS 350 BK
Win Source Part Number: 990660-SMS 350 BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 500 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.350" (8.89mm) Inner Diameter - Recovered: 0.080" (2.03mm) Recovered Wall Thickness: 0.038" (0.97mm) Shrink Temperature: 121°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 80610692412,SMS350BK ,00051135033432,SMS 350 BK-ND,05113503343,70 10396641 Base Product Number: SMS

Win Source Part Number: 990660-SMS 350 BK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SMS
Type: Tubing, Semi Rigid
Color: Black
Package: Bulk
Standard Package: 500
Material: Polyolefin (PO)
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.350" (8.89mm)
Inner Diameter - Recovered: 0.080" (2.03mm)
Recovered Wall Thickness: 0.038" (0.97mm)
Shrink Temperature: 121°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 80610692412,SMS350BK,00051135033432,SMS 350 BK-ND,05113503343,7010396641
Base Product Number: SMS

Buy Now Datasheet
Heat Shrink Tubing - SMS350BK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SMS350BK-ND
Heat Shrink Tubing SMS350BK-ND
"Heat Shrink Tubing, Semi Rigid 0.350"" (8.89mm) 4 to 1 Black"

"Heat Shrink Tubing, Semi Rigid 0.350"" (8.89mm) 4 to 1 Black"

Buy Now Datasheet
3M Green Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 350 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051135-03343 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 350 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051135-03343
3M Green Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 350 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051135-03343
The 3M green adhesive-lined polyolefin heat shrink tubing is sold 500 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Green square pattern

The 3M green adhesive-lined polyolefin heat shrink tubing is sold 500 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 1220 mm. Additional, and potentially important, information was collected about this product: Green square pattern

Buy Now

Technical Specifications

  Win Source Electronics DigiKey R. S. Hughes Company, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SMS 350 BK SMS350BK-ND 051135-03343
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing 3M Green Adhesive-Lined Polyolefin Heat Shrink Tubing SMS 350 BK - 1220 mm Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) 230 C (446 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/8-02-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details