TE Connectivity Heat Shrink Tubing CB5024-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM  [1.1 INCH ] Product Length : 7620 MM  [300 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.52 - 27.94 MM  [.375 - 1.1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM  [1.1 INCH ] Product Length : 7620 MM  [300 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.52 - 27.94 MM  [.375 - 1.1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5024-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5024-000
Heat Shrink Tubing CB5024-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM  [1.1 INCH ] Product Length : 7620 MM  [300 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.52 - 27.94 MM  [.375 - 1.1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 27.94 MM  [1.1 INCH ]
  • Product Length : 7620 MM  [300 INCH ]
  • Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ]
  • Tubing Size Range : 9.52 - 27.94 MM  [.375 - 1.1 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - CB5024-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5024-000
shrink tube CB5024-000
High Ratio

High Ratio

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
CB5024-000
Cables, Wires - Management - Heat Shrink Tubing CB5024-000
Win Source Part Number: 983909-CB5024-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 25.0' (7.6m) Standard Package: 2 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.100" (27.94mm) Inner Diameter - Recovered: 0.375" (9.53mm) Recovered Wall Thickness: 0.120" (3.05mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: BSTS-11X25/CL,2266-C B5024-000TR Base Product Number: CB50

Win Source Part Number: 983909-CB5024-000
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: BSTS
Type: Tubing, Semi Rigid
Color: Clear
Features: Abrasion Resistant, Fluid Resistant
Package: Bulk
Length: 25.0' (7.6m)
Standard Package: 2
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 1.100" (27.94mm)
Inner Diameter - Recovered: 0.375" (9.53mm)
Recovered Wall Thickness: 0.120" (3.05mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: BSTS-11X25/CL,2266-CB5024-000TR
Base Product Number: CB50

Buy Now Datasheet
Heat Shrink Tubing - CB5024-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
CB5024-000-ND
Heat Shrink Tubing CB5024-000-ND
"Heat Shrink Tubing, Semi Rigid 1.100"" (27.94mm) 3 to 1 Clear 25.0' (7.6m)"

"Heat Shrink Tubing, Semi Rigid 1.100"" (27.94mm) 3 to 1 Clear 25.0' (7.6m)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CB5024-000 CB5024-000 CB5024-000 CB5024-000-ND
Product Name Heat Shrink Tubing shrink tube Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 006632-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
Heat Shrink Tubing - 074977-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069172-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details