3M Heat Shrink Tubing SFTW-203-1/8-48-BLACK

Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3M15512-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
3M15512-ND
Heat Shrink Tubing 3M15512-ND
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SFTW-203-1/8-48-BLACK
Cables, Wires - Management - Heat Shrink Tubing SFTW-203-1/8-48-BLACK
Win Source Part Number: 1308816-SFTW-203-1/8 -48-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package: Bulk Length: 4.00' (1.22m) Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.118" (3.00mm) Inner Diameter - Recovered: 0.039" (0.99mm) Recovered Wall Thickness: 0.022" (0.56mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 120 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 71240356652,SFTW-203 -1/8-48-BLACK,710002 5262,3M15512,TE10004 5117,08712403566527 Base Product Number: SFTW203

Win Source Part Number: 1308816-SFTW-203-1/8-48-BLACK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SFTW-203
Type: Tubing, Flexible
Color: Black
Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 1
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.118" (3.00mm)
Inner Diameter - Recovered: 0.039" (0.99mm)
Recovered Wall Thickness: 0.022" (0.56mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 120 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 71240356652,SFTW-203-1/8-48-BLACK,7100025262,3M15512,TE100045117,08712403566527
Base Product Number: SFTW203

Buy Now Datasheet
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp - 712403-56652 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp
712403-56652
3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp 712403-56652
The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.118 in and after heat is applied it reduces in size to 0.039 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.022 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.118 in and after heat is applied it reduces in size to 0.039 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.022 in. The overall length measures 48 in.

Buy Now
Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio 3M - 97F7743 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio 3M
97F7743
Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio 3M 97F7743
HEAT SHRINK TUBING, 3MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3M15512-ND SFTW-203-1/8-48-BLACK 712403-56652 97F7743
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing 3M Black Polyolefin Heat Shrink Tubing SFTW-203-1/8-48-BLACK - 48 in Length - 3:1 Shrink Ratio - +212 F Shrink Temp Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO) Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) 135 C (275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details